The Century Spring Corp. Compression Spring with part number 70030 has a free length of 0.31 inches (7.9 mm) and an outer diameter of 0.088 inches (2.24 mm). It features a wire diameter of 0.072 inches (1.8 mm) and is made from music wire (MW). The spring has a suggested maximum load of 4.8 lbs (21.4 N) and a suggested maximum deflection of 0.19 inches (4.8 mm). The total number of coils is not specified. The ends of the spring are closed, and it is suitable for applications requiring resistance to compressive forces. This spring is part of a larger inventory of high-grade compression springs available from Century Spring Corp.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 70030 |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |