Century Spring Corp. Extension Spring, Regular 624

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 624 from Century Spring Corp. features a diameter of 0.250 inches (6.35 mm) and a length of 8.50 inches (215.9 mm). It is constructed from high-grade music wire and is designed to provide a consistent initial tension of 25 lbs (111 N) with a suggested maximum load of 31 lbs (139 N). The spring has a rate of 4.4 lbs/in (0.77 N/mm) and a maximum deflection of 4 inches (102 mm). This product is suitable for applications requiring reliable energy absorption and resistance to pulling forces, making it ideal for various engineering projects. The spring is available with a zinc finish, ensuring durability and corrosion resistance.

Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 624 from Century Spring Corp. features a diameter of 0.250 inches (6.35 mm) and a length of 8.50 inches (215.9 mm). It is constructed from high-grade music wire and is designed to provide a consistent initial tension of 25 lbs (111 N) with a suggested maximum load of 31 lbs (139 N). The spring has a rate of 4.4 lbs/in (0.77 N/mm) and a maximum deflection of 4 inches (102 mm). This product is suitable for applications requiring reliable energy absorption and resistance to pulling forces, making it ideal for various engineering projects. The spring is available with a zinc finish, ensuring durability and corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 624 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
624
Extension Spring, Regular 624
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 624
Product Name Extension Spring, Regular
Material Hard Drawn
Outer Diameter (OD) 1.5 inch (38.1 mm)
Wire Diameter 0.1920 inch (4.88 mm)
Free Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.3mm Outside diameter, 22mm Free Length Helical Extension Spring - S78ESYM063075022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2480 inch (6.3 mm)
Wire Diameter 0.0295 inch (0.7500 mm)
View Details
Extension Springs - 751663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1575 inch (4 mm)
Wire Diameter 0.0142 inch (0.3600 mm)
View Details
Extension Spring - EI 009A 04 M - Lee Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.0630 inch (1.6 mm)
Wire Diameter 0.0090 inch (0.2286 mm)
View Details