RAF Electronic Hardware Shoulder Washers Inch 5877-PH

Description
Shoulder Washers
Description
Shoulder Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The Shoulder Washer 5877-PH is constructed from Phenol, providing durability and resistance to various environmental factors. It features an outer diameter of 7/32" and a head length of 0.125". This product is compliant with RoHS standards, indicating it is free from hazardous substances. The washer does not have any plating finish, which may be relevant for applications where a specific surface treatment is required. This product is suitable for use in applications that require reliable spacing and support in assembly.

Datasheet Summary
Powered by GS/AI

The Shoulder Washer 5877-PH is constructed from Phenol, providing durability and resistance to various environmental factors. It features an outer diameter of 7/32" and a head length of 0.125". This product is compliant with RoHS standards, indicating it is free from hazardous substances. The washer does not have any plating finish, which may be relevant for applications where a specific surface treatment is required. This product is suitable for use in applications that require reliable spacing and support in assembly.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washers Inch - 5877-PH - RAF Electronic Hardware
Seymour, CT, United States
Shoulder Washers Inch
5877-PH
Shoulder Washers Inch 5877-PH
Shoulder Washers

Shoulder Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 5877-PH
Product Name Shoulder Washers Inch
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Washers & Shims - PW-36X45X0.25 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.210 to 0.250 inch (5.334 to 6.350 mm)
View Details
Self Aligning Washers (2 Piece) - 41104 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M10
View Details
Washers - 2451356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
View Details