Century Spring Corp. Extension Spring, Regular 5621

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 5621 from Century Spring Corp. has an outer diameter of 4.38 inches (111.1 mm) and a wire diameter of 0.035 inches (0.89 mm). It is made from spring steel and has a zinc finish. The spring is designed to provide a load of 9.1 lbs (40.5 N) with a suggested maximum deflection of 2 inches (50.8 mm). The spring's rate is 0.35 lbs/in (0.061 N/mm), indicating its resistance to extension. This product is suitable for applications requiring reliable energy absorption and resistance to pulling forces, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 5621 from Century Spring Corp. has an outer diameter of 4.38 inches (111.1 mm) and a wire diameter of 0.035 inches (0.89 mm). It is made from spring steel and has a zinc finish. The spring is designed to provide a load of 9.1 lbs (40.5 N) with a suggested maximum deflection of 2 inches (50.8 mm). The spring's rate is 0.35 lbs/in (0.061 N/mm), indicating its resistance to extension. This product is suitable for applications requiring reliable energy absorption and resistance to pulling forces, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 5621 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
5621
Extension Spring, Regular 5621
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 5621
Product Name Extension Spring, Regular
Material Other
Outer Diameter (OD) 0.4200 inch (10.67 mm)
Wire Diameter 0.0350 inch (0.8890 mm)
Free Length 4.38 inch (111 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 821504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.2756 inch (7 mm)
Wire Diameter 0.0248 inch (0.6300 mm)
Free Length 1.38 inch (35 mm)
View Details
8mm Outside diameter, 30mm Free Length Helical Extension Spring - S78ESYM080075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3150 inch (8 mm)
Wire Diameter 0.0295 inch (0.7500 mm)
View Details
Extension Spring, Regular - 139 - Century Spring Corp.
Specs
Material Hard Drawn
Outer Diameter (OD) 0.8750 inch (22.22 mm)
Wire Diameter 0.1050 inch (2.67 mm)
View Details