Century Spring Corp. Extension Spring, Regular 5580

Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Description
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 5580 from Century Spring Corp. features a wire diameter of 0.072 inches (1.83 mm) and an outer diameter of 0.578 inches (14.68 mm). It is made from spring steel and has a zinc finish. This spring is designed to provide a maximum load of 18 lbs (80 N) with a suggested maximum deflection of 2.3 inches (58 mm). The initial tension is set at 4 lbs (18 N), making it suitable for applications requiring a moderate pulling force. The spring is coiled with a constant diameter and is available in various hook/loop styles, allowing for versatile installation options. This product is ideal for engineers seeking reliable energy absorption and resistance in their designs.

Datasheet Summary
Powered by GS/AI

The Extension Spring, Regular part number 5580 from Century Spring Corp. features a wire diameter of 0.072 inches (1.83 mm) and an outer diameter of 0.578 inches (14.68 mm). It is made from spring steel and has a zinc finish. This spring is designed to provide a maximum load of 18 lbs (80 N) with a suggested maximum deflection of 2.3 inches (58 mm). The initial tension is set at 4 lbs (18 N), making it suitable for applications requiring a moderate pulling force. The spring is coiled with a constant diameter and is available in various hook/loop styles, allowing for versatile installation options. This product is ideal for engineers seeking reliable energy absorption and resistance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Extension Spring, Regular - 5580 - Century Spring Corp.
Commerce, CA, United States
Extension Spring, Regular
5580
Extension Spring, Regular 5580
Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.c om for a quote.

Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This initial tension can be manipulated to achieve the load requirements of your particular application. All Century extension springs are wound with an initial tension force which offers a small deflection load for secure installation "holding". The initial tension is equal to the minimum force required to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at cust@centuryspring.com for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Extension Springs
Product Number 5580
Product Name Extension Spring, Regular
Material Other
Outer Diameter (OD) 0.5780 inch (14.68 mm)
Wire Diameter 0.0720 inch (1.83 mm)
Free Length 3.81 inch (96.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0276 inch (0.7000 mm)
Free Length 1.36 inch (34.5 mm)
View Details
4.5mm Outside diameter, 17mm Free Length Helical Extension Spring - S78ESYM045045017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.1772 inch (4.5 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
View Details
Extension Spring, Regular - 193 - Century Spring Corp.
Specs
Material Hard Drawn
Outer Diameter (OD) 0.7500 inch (19.05 mm)
Wire Diameter 0.1200 inch (3.05 mm)
View Details