RAF Electronic Hardware Flat Washers Inch 5179-N

Description
Flat Washers
Description
Flat Washers
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer 5179-N from RAF Electronic Hardware is constructed from nylon, offering a lightweight and corrosion-resistant option for various applications. It features an outer diameter of 3/4 inch and a thickness of 0.062 inch. This product is compliant with RoHS standards and does not have any plating finish. Its nylon material makes it suitable for environments where metal washers may corrode or conduct electricity.

Datasheet Summary
Powered by GS/AI

The Flat Washer 5179-N from RAF Electronic Hardware is constructed from nylon, offering a lightweight and corrosion-resistant option for various applications. It features an outer diameter of 3/4 inch and a thickness of 0.062 inch. This product is compliant with RoHS standards and does not have any plating finish. Its nylon material makes it suitable for environments where metal washers may corrode or conduct electricity.

Suppliers

Company
Product
Description
Supplier Links
Flat Washers Inch - 5179-N - RAF Electronic Hardware
Seymour, CT, United States
Flat Washers Inch
5179-N
Flat Washers Inch 5179-N
Flat Washers

Flat Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 5179-N
Product Name Flat Washers Inch
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C100-M5 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
ptfe shim washers -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material PTFE
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details