RAF Electronic Hardware Flat Washers Inch 5000-PH

Description
Flat Washers
Datasheet
Description
Flat Washers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washers Inch - 5000-PH - RAF Electronic Hardware
Seymour, CT, United States
Flat Washers Inch
5000-PH
Flat Washers Inch 5000-PH
Flat Washers

Flat Washers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 5000-PH
Product Name Flat Washers Inch
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Shoulder Washer - 3062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Washers & Shims - PW-110X140X0.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details