RAF Electronic Hardware Locking Post Assembly 4753-S

Description
Locking Post Assembly
Description
Locking Post Assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The Locking Post Assembly 4753-S is constructed from steel and features a thread type of 4-40. It has a length of 0.416 inches, with a dimension A of 0.165 inches (with a tolerance of +0.005/-0.005 inches) and a dimension B of 0.306 inches. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a robust locking mechanism in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Locking Post Assembly 4753-S is constructed from steel and features a thread type of 4-40. It has a length of 0.416 inches, with a dimension A of 0.165 inches (with a tolerance of +0.005/-0.005 inches) and a dimension B of 0.306 inches. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a robust locking mechanism in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Locking Post Assembly - 4753-S - RAF Electronic Hardware
Seymour, CT, United States
Locking Post Assembly
4753-S
Locking Post Assembly 4753-S
Locking Post Assembly

Locking Post Assembly

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Screws
Product Number 4753-S
Product Name Locking Post Assembly
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details
#8-32 Flat Head Machine Screw, 0.375
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7867 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
Regular Type A - T1041 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details