The Male-Female Standoff 4725-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 0.5 inches. It has a thread size of 10-32, with a total length of 8 inches. The thread length is 0.5 inches for the upper section and 0.375 inches for the lower section. This product is RoHS compliant and has no plating finish, making it suitable for applications where a bare metal finish is acceptable.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4725-1032-S |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |