RAF Electronic Hardware Male Female Standoffs Inch 4673-2520-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4673-2520-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4673-2520-SS
Male Female Standoffs Inch 4673-2520-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1761-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1761-ND
Board Spacers, Standoffs 1772-1761-ND
"Hex Standoff Threaded 1/4""-20 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded 1/4""-20 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware - 01AH2992 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
01AH2992
Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware 01AH2992
STANDOFF, HEX MALE-FEMALE, 25.4MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:25.4mm; External Width:12.7mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25.4MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:25.4mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4673-2520-SS
Standoffs & Spacers 4673-2520-SS
Standoffs & Spacers 1/2 Hex X 1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 1/2 Hex X 1/2 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4673-2520-SS 1772-1761-ND 01AH2992 4673-2520-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 25.4Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
PCB Spacers - 1022332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details