The Male-Female Standoff part number 4627-440-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 0.375 inches. It has a thread size of 4-40 and a total length of 11/16 inches. The thread lengths are 0.25 inches for A and 0.1875 inches for B. This product is RoHS compliant and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4627-440-SS |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |