The Male-Female Standoff 4592-440-N from RAF Electronic Hardware is constructed from nylon and features a hexagon shape with a diameter of 0.3125 inches. It has a thread size of 4-40 and a total length of 1-9/16 inches. The thread lengths are 0.25 inches for the upper section and 0.1875 inches for the lower section. This product is RoHS compliant and does not have any plating finish.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4592-440-N |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |