RAF Electronic Hardware Male Female Standoffs Inch 4550-632-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4550-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4550-632-SS
Male Female Standoffs Inch 4550-632-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1821-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1821-ND
Board Spacers, Standoffs 1772-1821-ND
"Hex Standoff Threaded #6-32 Stainless Steel 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #6-32 Stainless Steel 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff, Hex Male-Female, 44.45Mm; Standoff Material Raf Electronic Hardware - 01AH2966 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 44.45Mm; Standoff Material Raf Electronic Hardware
01AH2966
Standoff, Hex Male-Female, 44.45Mm; Standoff Material Raf Electronic Hardware 01AH2966
STANDOFF, HEX MALE-FEMALE, 44.45MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 44.45MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4550-632-SS
Standoffs & Spacers 4550-632-SS
Standoffs & Spacers 1/4 HEX M/F STDOFF 1-1/2" 6-32 SS

Standoffs & Spacers 1/4 HEX M/F STDOFF 1-1/2" 6-32 SS

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4550-632-SS 1772-1821-ND 01AH2966 4550-632-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 44.45Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details