RAF Electronic Hardware Board Spacers, Standoffs 4536-632-AL-7

Description
"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"" Clear"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"" Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2972-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2972-ND
Board Spacers, Standoffs 1772-2972-ND
"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"" Clear"

"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"" Clear"

Buy Now Datasheet
Fort Worth, TX, USA
STANDOFF, 1/4 HEX MALE/FEMALE, 6-32 THREAD, ALUMINUM-IRIDITE CLEAR, .625 LENGTH
70006371
STANDOFF, 1/4 HEX MALE/FEMALE, 6-32 THREAD, ALUMINUM-IRIDITE CLEAR, .625 LENGTH 70006371
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4536-632-AL-7
Standoffs & Spacers 4536-632-AL-7
Standoffs & Spacers 5/8 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 5/8 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware - 27T8906 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware
27T8906
Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware 27T8906
SPACER/STANDOFF, AL, 6.35MM X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2972-ND 70006371 4536-632-AL-7 27T8906
Product Name Board Spacers, Standoffs STANDOFF, 1/4 HEX MALE/FEMALE, 6-32 THREAD, ALUMINUM-IRIDITE CLEAR, .625 LENGTH Standoffs & Spacers Spacer/standoff, Al, 6.35Mm X 15.875Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers