RAF Electronic Hardware Board Spacers, Standoffs 4534-832-S-12

Description
"Hex Standoff Threaded #8-32 Steel 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Steel 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1463-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1463-ND
Board Spacers, Standoffs 1772-1463-ND
"Hex Standoff Threaded #8-32 Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #8-32 Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Hex Male-Female, 22.23Mm; Standoff Material Raf Electronic Hardware - 01AH2930 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 22.23Mm; Standoff Material Raf Electronic Hardware
01AH2930
Standoff, Hex Male-Female, 22.23Mm; Standoff Material Raf Electronic Hardware 01AH2930
STANDOFF, HEX MALE-FEMALE, 22.23MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 22.23MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.23mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4534-832-S-12
Standoffs & Spacers 4534-832-S-12
Standoffs & Spacers STEEL 8-32 1/2in HEX ML/FEM Standoff

Standoffs & Spacers STEEL 8-32 1/2in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1463-ND 01AH2930 4534-832-S-12
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 22.23Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details