RAF Electronic Hardware Male Female Standoffs Inch 4530-632-SS

Description
Male-Female Standoffs
Request a Quote
Description
Male-Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, part number 27T8872, is constructed from stainless steel and features a hex male-female design. It has a body length of 6.35 mm and an overall length of 12.7 mm, with an external width of 6.35 mm. This product is compliant with RoHS regulations, ensuring it meets environmental standards. The standoff is designed for applications requiring precise spacing and secure mounting, making it suitable for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, part number 27T8872, is constructed from stainless steel and features a hex male-female design. It has a body length of 6.35 mm and an overall length of 12.7 mm, with an external width of 6.35 mm. This product is compliant with RoHS regulations, ensuring it meets environmental standards. The standoff is designed for applications requiring precise spacing and secure mounting, making it suitable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4530-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4530-632-SS
Male Female Standoffs Inch 4530-632-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2040-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2040-ND
Board Spacers, Standoffs 1772-2040-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8872 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8872
Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8872
SPACER/STANDOFF, SS, 6.35MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4530-632-SS
Standoffs & Spacers 4530-632-SS
Standoffs & Spacers 1/4 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet
STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .250 LENGTH - 70006541 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .250 LENGTH
70006541
STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .250 LENGTH 70006541
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4530-632-SS 1772-2040-ND 27T8872 4530-632-SS 70006541
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 6.35Mm X 6.35Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .250 LENGTH
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details