RAF Electronic Hardware Male Female Standoffs Inch 4530-632-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4530-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4530-632-AL
Male Female Standoffs Inch 4530-632-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1589-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1589-ND
Board Spacers, Standoffs 1772-1589-ND
"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4530-632-AL
Standoffs & Spacers 4530-632-AL
Standoffs & Spacers 1/4 Hex X 1/4 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 1/4 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 12.7Mm; Standoff Material Raf Electronic Hardware - 01AH2909 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 12.7Mm; Standoff Material Raf Electronic Hardware
01AH2909
Standoff, Hex Male-Female, 12.7Mm; Standoff Material Raf Electronic Hardware 01AH2909
STANDOFF, HEX MALE-FEMALE, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4530-632-AL 1772-1589-ND 4530-632-AL 01AH2909
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 12.7Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 2023386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers