RAF Electronic Hardware Male Female Standoffs Inch 4516-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4516-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4516-440-AL
Male Female Standoffs Inch 4516-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3535-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3535-ND
Board Spacers, Standoffs 1772-3535-ND
"Hex Standoff Threaded #4-40 Aluminum 1.188"" (30.16mm)"

"Hex Standoff Threaded #4-40 Aluminum 1.188"" (30.16mm)"

Buy Now Datasheet
Standoff, Hex M-F, Alum, 30.162Mm, 4-40; Standoff Material Raf Electronic Hardware - 29Y4357 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Alum, 30.162Mm, 4-40; Standoff Material Raf Electronic Hardware
29Y4357
Standoff, Hex M-F, Alum, 30.162Mm, 4-40; Standoff Material Raf Electronic Hardware 29Y4357
STANDOFF, HEX M-F, ALUM, 30.162MM, 4-40; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:30.162mm; Overall Length:34.925mm; External Width:4.762mm RoHS Compliant: Yes

STANDOFF, HEX M-F, ALUM, 30.162MM, 4-40; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:30.162mm; Overall Length:34.925mm; External Width:4.762mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4516-440-AL
Standoffs & Spacers 4516-440-AL
Standoffs & Spacers 3/16 Hex X 1-3/16 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 1-3/16 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4516-440-AL 1772-3535-ND 29Y4357 4516-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex M-F, Alum, 30.162Mm, 4-40; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2809095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.1969 inch (5 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details