RAF Electronic Hardware Male Female Standoffs Inch 4515-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4515-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4515-440-SS
Male Female Standoffs Inch 4515-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1139-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1139-ND
Board Spacers, Standoffs 1772-1139-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #4-40 Stainless Steel 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4515-440-SS
Standoffs & Spacers 4515-440-SS
Standoffs & Spacers HEX M/F STANDOFF 3/16 X 1-1/8"

Standoffs & Spacers HEX M/F STANDOFF 3/16 X 1-1/8"

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4515-440-SS 1772-1139-ND 4515-440-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details