RAF Electronic Hardware Male Female Standoffs Inch 4506-256-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4506-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4506-256-AL
Male Female Standoffs Inch 4506-256-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4506-256-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4506-256-AL-ND
Board Spacers, Standoffs 1772-4506-256-AL-ND
"Hex Standoff Threaded #2-56 Aluminum 0.563"" (14.29mm)"

"Hex Standoff Threaded #2-56 Aluminum 0.563"" (14.29mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4506-256-AL
Standoffs & Spacers 4506-256-AL
Standoffs & Spacers AL 2-56 9/16in HEX ML/FEM Standoff

Standoffs & Spacers AL 2-56 9/16in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4506-256-AL 1772-4506-256-AL-ND 4506-256-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details