RAF Electronic Hardware Male Female Standoffs Inch 4504-256-N

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4504-256-N - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4504-256-N
Male Female Standoffs Inch 4504-256-N
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2470-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2470-ND
Board Spacers, Standoffs 1772-2470-ND
"Hex Standoff Threaded #2-56 Nylon 0.438"" (11.11mm)"

"Hex Standoff Threaded #2-56 Nylon 0.438"" (11.11mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4504-256-N
Standoffs & Spacers 4504-256-N
Standoffs & Spacers 7/16 LNGTH 2-56 ML/FML HEX STANDOFF

Standoffs & Spacers 7/16 LNGTH 2-56 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff Nylon 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware - 27T8850 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Nylon 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
27T8850
Spacer/standoff Nylon 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware 27T8850
SPACER/STANDOFF NYLON 4.776MM X 11.125MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:11.113mm; Overall Length:15.083mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF NYLON 4.776MM X 11.125MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:11.113mm; Overall Length:15.083mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4504-256-N 1772-2470-ND 4504-256-N 27T8850
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Nylon 4.776Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details