RAF Electronic Hardware Board Spacers, Standoffs 4503-440-S-12

Description
"Hex Standoff Threaded #4-40 Steel 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Steel 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1817-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1817-ND
Board Spacers, Standoffs 1772-1817-ND
"Hex Standoff Threaded #4-40 Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Fort Worth, TX, USA
STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, STEEL ZINC PLATE, .375 LENGTH
70006259
STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, STEEL ZINC PLATE, .375 LENGTH 70006259
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4503-440-S-12
Standoffs & Spacers 4503-440-S-12
Standoffs & Spacers STEEL 4-40 3/8in HEX ML/FEM Standoff

Standoffs & Spacers STEEL 4-40 3/8in HEX ML/FEM Standoff

Buy Now
Standoff, Hex Male-Female, 14.29Mm; Standoff Material Raf Electronic Hardware - 01AH2880 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 14.29Mm; Standoff Material Raf Electronic Hardware
01AH2880
Standoff, Hex Male-Female, 14.29Mm; Standoff Material Raf Electronic Hardware 01AH2880
STANDOFF, HEX MALE-FEMALE, 14.29MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:14.29mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 14.29MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:14.29mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1817-ND 70006259 4503-440-S-12 01AH2880
Product Name Board Spacers, Standoffs STANDOFF, 3/16 HEX MALE/FEMALE, 4-40 THREAD, STEEL ZINC PLATE, .375 LENGTH Standoffs & Spacers Standoff, Hex Male-Female, 14.29Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details