RAF Electronic Hardware Male Female Standoffs Inch 4503-256-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4503-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4503-256-SS
Male Female Standoffs Inch 4503-256-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1798-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1798-ND
Board Spacers, Standoffs 1772-1798-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 9.525Mm; Standoff Material Raf Electronic Hardware - 27T8842 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 9.525Mm; Standoff Material Raf Electronic Hardware
27T8842
Spacer/standoff, Ss, 4.776Mm X 9.525Mm; Standoff Material Raf Electronic Hardware 27T8842
SPACER/STANDOFF, SS, 4.776MM X 9.525MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:13.495mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 9.525MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:13.495mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4503-256-SS
Standoffs & Spacers 4503-256-SS
Standoffs & Spacers 3/8 LNGTH 2-56 ML/FML HEX STANDOFF

Standoffs & Spacers 3/8 LNGTH 2-56 ML/FML HEX STANDOFF

Buy Now Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .375 LENGTH - 70006499 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .375 LENGTH
70006499
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .375 LENGTH 70006499
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4503-256-SS 1772-1798-ND 27T8842 4503-256-SS 70006499
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 4.776Mm X 9.525Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .375 LENGTH
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details