RAF Electronic Hardware Male Female Standoffs Inch 4500-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4500-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4500-440-AL
Male Female Standoffs Inch 4500-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1216-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1216-ND
Board Spacers, Standoffs 1772-1216-ND
"Hex Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Standoff, Hex Male-Female, 9.52Mm; Standoff Material Raf Electronic Hardware - 01AH2860 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 9.52Mm; Standoff Material Raf Electronic Hardware
01AH2860
Standoff, Hex Male-Female, 9.52Mm; Standoff Material Raf Electronic Hardware 01AH2860
STANDOFF, HEX MALE-FEMALE, 9.52MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:9.52mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 9.52MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:4.76mm; Overall Length:9.52mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4500-440-AL
Standoffs & Spacers 4500-440-AL
Standoffs & Spacers 3/16 Hex X 3/16 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 3/16 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4500-440-AL 1772-1216-ND 01AH2860 4500-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 9.52Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from Brass - A 9B43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details