Century Spring Corp. Compression Springs 4158

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 4158 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
4158
Compression Springs 4158
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 4158
Product Name Compression Springs
End Configuration Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Outer Diameter 0.7340 inch (18.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - LB-0630 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.3 inch (160 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-1221 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 11.38 inch (289 mm)
View Details
Compression Springs - 121220 - RS Components, Ltd.
Specs
Outer Diameter 0.5551 inch (14.1 mm)
Wire diameter 0.0630 inch (1.6 mm)
Free length 2.11 inch (53.5 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details