RAF Electronic Hardware Male Female Standoffs Inch 4071A-1032-SS

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4071A-1032-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.3125 inches. The standoff has a thread size of 10-32 and a length of 7/32 inches. The thread lengths are specified as 0.1085 inches for A and 0.375 inches for B. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a direct stainless steel finish. This standoff is suitable for applications requiring reliable spacing and mounting solutions.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4071A-1032-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 0.3125 inches. The standoff has a thread size of 10-32 and a length of 7/32 inches. The thread lengths are specified as 0.1085 inches for A and 0.375 inches for B. This product is RoHS compliant, indicating it meets environmental standards. The absence of plating ensures a direct stainless steel finish. This standoff is suitable for applications requiring reliable spacing and mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4071A-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4071A-1032-SS
Male Female Standoffs Inch 4071A-1032-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4071A-1032-SS
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details