RAF Electronic Hardware Male Female Standoffs Inch 4046-832-AL

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4046-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4046-832-AL
Male Female Standoffs Inch 4046-832-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4046-832-AL
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Standoffs - 2240419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers