RAF Electronic Hardware Male Female Standoffs Inch 4032-832-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4032-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4032-832-SS
Male Female Standoffs Inch 4032-832-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4032-832-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4032-832-SS-ND
Board Spacers, Standoffs 1772-4032-832-SS-ND
"Round Standoff Threaded #8-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #8-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4032-832-SS
Standoffs & Spacers 4032-832-SS
Standoffs & Spacers 1/4 RND M/F STDOFF 3/8 8-32 SS

Standoffs & Spacers 1/4 RND M/F STDOFF 3/8 8-32 SS

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4032-832-SS 1772-4032-832-SS-ND 4032-832-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details