RAF Electronic Hardware Male Female Standoffs Inch 4010-632-SS

Description
Male-Female Standoffs
Datasheet
Description
Male-Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4010-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4010-632-SS
Male Female Standoffs Inch 4010-632-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4010-632-SS
Standoffs & Spacers 4010-632-SS
Standoffs & Spacers 3/16 RND M/F STDOFF 13/16 6-32 SS

Standoffs & Spacers 3/16 RND M/F STDOFF 13/16 6-32 SS

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4010-632-SS 4010-632-SS
Product Name Male Female Standoffs Inch Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Spacer for ProFlush Oval - MF-92-400-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details