The Century Spring Corp. compression spring with part number 3831 has an outer diameter of 0.63 inches (15.9 mm) and a free length of 2.7 inches (68.6 mm). It features a wire diameter of 0.25 inches (6.4 mm) and is made from spring steel material. The spring has a suggested maximum load of 26 lbs (115.6 N) and a solid length of 1.5 inches (38.1 mm). The spring is designed with closed ends and is suitable for applications requiring resistance to compressive forces. This product is part of a larger inventory of high-grade compression springs, which can be customized if specific requirements are not met.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 3831 |
| Product Name | Compression Springs |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.5000 inch (12.7 mm) |