RAF Electronic Hardware Swage Standoffs Inch 3800A-F-348-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3800A-F-348-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 3/32 inch. The standoff is designed to accommodate a board thickness of 1/4 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff's length are specified as +0.003/-0.003 inches.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3800A-F-348-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 3/32 inch. The standoff is designed to accommodate a board thickness of 1/4 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff's length are specified as +0.003/-0.003 inches.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3800A-F-348-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3800A-F-348-B
Swage Standoffs Inch 3800A-F-348-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3800A-F-348-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details