Century Spring Corp. Compression Springs 3703

Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Description
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
Datasheet
Datasheet Summary
Powered by GS/AI

The Century Spring Corp. compression spring with part number 3703 has an outer diameter of 0.281 inches (7.14 mm) and a free length of 4.687 inches (119.05 mm). It features a wire diameter of 0.045 inches (1.1 mm) and is made from music wire, which is known for its high tensile strength and durability. The spring has a suggested maximum load of 56 lbs (24.9 kg) and a suggested maximum deflection of 9.8 inches (249.0 mm). It is designed with closed ends, which can enhance stability and performance in applications requiring axial load resistance. This spring is suitable for various applications where compression and energy storage are needed.

Datasheet Summary
Powered by GS/AI

The Century Spring Corp. compression spring with part number 3703 has an outer diameter of 0.281 inches (7.14 mm) and a free length of 4.687 inches (119.05 mm). It features a wire diameter of 0.045 inches (1.1 mm) and is made from music wire, which is known for its high tensile strength and durability. The spring has a suggested maximum load of 56 lbs (24.9 kg) and a suggested maximum deflection of 9.8 inches (249.0 mm). It is designed with closed ends, which can enhance stability and performance in applications requiring axial load resistance. This spring is suitable for various applications where compression and energy storage are needed.

Suppliers

Company
Product
Description
Supplier Links
Compression Springs - 3703 - Century Spring Corp.
Commerce, CA, United States
Compression Springs
3703
Compression Springs 3703
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.

Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.

Supplier's Site Datasheet

Technical Specifications

  Century Spring Corp.
Product Category Compression Springs
Product Number 3703
Product Name Compression Springs
End Configuration Ground ends; Closed (squared) ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design; Metric Design
Outer Diameter 0.2810 inch (7.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - C050-L9 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Single Turn Gap Wave Spring Washer - LR-0637-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.38 inch (162 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-1614 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 15.07 inch (383 mm)
View Details
Compression Springs - 821352 - RS Components, Ltd.
Specs
Outer Diameter 0.2677 inch (6.8 mm)
Wire diameter 0.0197 inch (0.5000 mm)
Free length 2.56 inch (65 mm)
View Details