RAF Electronic Hardware Swage Standoffs Inch 3701-E-348-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3701-E-348-SS is constructed from stainless steel and features a round shape with a diameter of 3/16". It has a thread size of 3-48 and a length of 3/16". The standoff is designed for a board thickness of 3/16" and has a shank diameter of 0.125". The counterbore measures 0.103". This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3701-E-348-SS is constructed from stainless steel and features a round shape with a diameter of 3/16". It has a thread size of 3-48 and a length of 3/16". The standoff is designed for a board thickness of 3/16" and has a shank diameter of 0.125". The counterbore measures 0.103". This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3701-E-348-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3701-E-348-SS
Swage Standoffs Inch 3701-E-348-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3701-E-348-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers