RAF Electronic Hardware Swage Standoffs Inch 3519-E-080-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3519-E-080-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 0-80 and a length of 3/8 inches. The standoff is designed for a board thickness of 3/16 inches and has a shank diameter of 0.125 inches. The counterbore measures 0.098 inches, and the width across flats (WAF) is 0.15625 inches. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3519-E-080-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 0-80 and a length of 3/8 inches. The standoff is designed for a board thickness of 3/16 inches and has a shank diameter of 0.125 inches. The counterbore measures 0.098 inches, and the width across flats (WAF) is 0.15625 inches. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3519-E-080-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3519-E-080-SS
Swage Standoffs Inch 3519-E-080-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3519-E-080-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details