The Binding Swage Standoff, part number 3341-A-440-B, is constructed from brass and features a hexagon shape with an outer diameter of 1/4 inch. It has a thread size of 4-40 and a length of 3/4 inch. The standoff is designed for use with a board thickness of 1/32 inch and includes a shank diameter of 0.188 inch. The counterbore measures 0.150 inch. This product is compliant with RoHS standards and does not have any plating finish.
Binding Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3341-A-440-B |
| Product Name | Binding Swage Standoffs |
| Type & Shape | Standoff |