RAF Electronic Hardware Swage Tite Standoffs 3205-C-440-SS

Description
Swage Tite Standoffs
Description
Swage Tite Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3205-C-440-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It features a diameter of 1/4" and a length of 7/16". The standoff has a thread size of 4-40, with a shank diameter of 0.185" and an inner diameter of 0.15". The product is compliant with RoHS standards, ensuring it meets environmental regulations. The standoff does not have any plating finish, which may be relevant for specific applications. It is designed for a board thickness of 3/32". This product is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3205-C-440-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It features a diameter of 1/4" and a length of 7/16". The standoff has a thread size of 4-40, with a shank diameter of 0.185" and an inner diameter of 0.15". The product is compliant with RoHS standards, ensuring it meets environmental regulations. The standoff does not have any plating finish, which may be relevant for specific applications. It is designed for a board thickness of 3/32". This product is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3205-C-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3205-C-440-SS
Swage Tite Standoffs 3205-C-440-SS
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3205-C-440-SS
Product Name Swage Tite Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details