RAF Electronic Hardware Swage Standoffs Inch 3076A-E-832-S

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3076A-E-832-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3076A-E-832-S
Swage Standoffs Inch 3076A-E-832-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3076A-E-832-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1012931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Steel Standoffs - BSO-3.5M3-12ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details