RAF Electronic Hardware Swage Standoffs Inch 3054-E-256-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3054-E-256-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 11/16 inch. The standoff has a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is designed for a board thickness of 3/16 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3054-E-256-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 11/16 inch. The standoff has a shank diameter of 0.188 inch and a counterbore of 0.150 inch. It is designed for a board thickness of 3/16 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3054-E-256-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3054-E-256-B
Swage Standoffs Inch 3054-E-256-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3054-E-256-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details