RAF Electronic Hardware Push Spacers 30445-NR

Description
Push Spacers
Datasheet
Description
Push Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Spacers - 30445-NR - RAF Electronic Hardware
Seymour, CT, United States
Push Spacers
30445-NR
Push Spacers 30445-NR
Push Spacers

Push Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30445-NR
Standoffs & Spacers 30445-NR
Standoffs & Spacers Push Spacers 7/8" L NYL F/R

Standoffs & Spacers Push Spacers 7/8" L NYL F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30445-NR 30445-NR
Product Name Push Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details