RAF Electronic Hardware Screw Mount 30436-NR

Description
Screw Mounted
Datasheet
Description
Screw Mounted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Mount - 30436-NR - RAF Electronic Hardware
Seymour, CT, United States
Screw Mount
30436-NR
Screw Mount 30436-NR
Screw Mounted

Screw Mounted

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30436-NR
Standoffs & Spacers 30436-NR
Standoffs & Spacers Screw Mounted C/B 1-1/4" L NYL F/R

Standoffs & Spacers Screw Mounted C/B 1-1/4" L NYL F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30436-NR 30436-NR
Product Name Screw Mount Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details