RAF Electronic Hardware Snap Rivet Threaded 30420-N

Description
Snap Rivet Threaded
Datasheet
Description
Snap Rivet Threaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Rivet Threaded - 30420-N - RAF Electronic Hardware
Seymour, CT, United States
Snap Rivet Threaded
30420-N
Snap Rivet Threaded 30420-N
Snap Rivet Threaded

Snap Rivet Threaded

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30420-N
Standoffs & Spacers 30420-N
Standoffs & Spacers Snap Rivet Thrd C/B 1" L Nylon

Standoffs & Spacers Snap Rivet Thrd C/B 1" L Nylon

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30420-N 30420-N
Product Name Snap Rivet Threaded Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details