RAF Electronic Hardware Snap Rivet Threaded 30415-N

Description
Snap Rivet Threaded
Datasheet
Description
Snap Rivet Threaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Rivet Threaded - 30415-N - RAF Electronic Hardware
Seymour, CT, United States
Snap Rivet Threaded
30415-N
Snap Rivet Threaded 30415-N
Snap Rivet Threaded

Snap Rivet Threaded

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30415-N
Standoffs & Spacers 30415-N
Standoffs & Spacers Snap Rivet Thrd C/B 7/16" L Nylon

Standoffs & Spacers Snap Rivet Thrd C/B 7/16" L Nylon

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30415-N 30415-N
Product Name Snap Rivet Threaded Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details