The Swage Standoff 3037-E-348-SS is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 3/16" and a length of 9/16". The standoff has a thread size of 3-48, making it suitable for specific fastening applications. The shank diameter is 0.139", and it includes a counterbore of 0.108". This product is compliant with RoHS standards and does not have any plating finish. It is designed for use with a board thickness of 3/16".
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3037-E-348-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |