RAF Electronic Hardware Posts Miniature 30352-N

Description
Posts - Miniature
Datasheet
Description
Posts - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Posts Miniature - 30352-N - RAF Electronic Hardware
Seymour, CT, United States
Posts Miniature
30352-N
Posts Miniature 30352-N
Posts - Miniature

Posts - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30352-N
Standoffs & Spacers 30352-N
Standoffs & Spacers Posts Mini C/B 3/8" L Nylon

Standoffs & Spacers Posts Mini C/B 3/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30352-N 30352-N
Product Name Posts Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details