RAF Electronic Hardware Snap Lock 30320-N

Description
Snap Lock
Datasheet
Description
Snap Lock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Lock - 30320-N - RAF Electronic Hardware
Seymour, CT, United States
Snap Lock
30320-N
Snap Lock 30320-N
Snap Lock

Snap Lock

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30320-N
Standoffs & Spacers 30320-N
Standoffs & Spacers Snap Lock C/B Supp 1/4" L Nylon

Standoffs & Spacers Snap Lock C/B Supp 1/4" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30320-N 30320-N
Product Name Snap Lock Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1 inch (25.4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details