RAF Electronic Hardware Swage Standoffs Inch 3032-B-256-AL

Description
Swage Standoffs
Request a Quote Datasheet
Description
Swage Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3032-B-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3032-B-256-AL
Swage Standoffs Inch 3032-B-256-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1178-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1178-ND
Board Spacers, Standoffs 1772-1178-ND
"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3032-B-256-AL
Standoffs & Spacers 3032-B-256-AL
Standoffs & Spacers 3/16 Rd X 1/4 Length Round Swage Standoff

Standoffs & Spacers 3/16 Rd X 1/4 Length Round Swage Standoff

Buy Now Datasheet
Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware - 01AH2852 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware
01AH2852
Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware 01AH2852
STANDOFF, SWAGE ROUND FEMALE, 9.02MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:9.02mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, SWAGE ROUND FEMALE, 9.02MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:9.02mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3032-B-256-AL 1772-1178-ND 3032-B-256-AL 01AH2852
Product Name Swage Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Swage Round Female, 9.02Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details