RAF Electronic Hardware Dual Locking Miniature 30287-N

Description
Dual Locking - Miniature
Datasheet
Description
Dual Locking - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Locking Miniature - 30287-N - RAF Electronic Hardware
Seymour, CT, United States
Dual Locking Miniature
30287-N
Dual Locking Miniature 30287-N
Dual Locking - Miniature

Dual Locking - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30287-N
Standoffs & Spacers 30287-N
Standoffs & Spacers Dual Lock C/B Mini 5/16" L Nylon

Standoffs & Spacers Dual Lock C/B Mini 5/16" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30287-N 30287-N
Product Name Dual Locking Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details