RAF Electronic Hardware Combination Stacking Spacers 30217-N

Description
Combination Stacking Spacers
Datasheet
Description
Combination Stacking Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Stacking Spacers - 30217-N - RAF Electronic Hardware
Seymour, CT, United States
Combination Stacking Spacers
30217-N
Combination Stacking Spacers 30217-N
Combination Stacking Spacers

Combination Stacking Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30217-N
Standoffs & Spacers 30217-N
Standoffs & Spacers Stacking Spacr Combo 5/8"L Nylon

Standoffs & Spacers Stacking Spacr Combo 5/8"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30217-N 30217-N
Product Name Combination Stacking Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details