RAF Electronic Hardware Combination Stacking Spacers 30215-N

Description
Combination Stacking Spacers
Datasheet
Description
Combination Stacking Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Stacking Spacers - 30215-N - RAF Electronic Hardware
Seymour, CT, United States
Combination Stacking Spacers
30215-N
Combination Stacking Spacers 30215-N
Combination Stacking Spacers

Combination Stacking Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30215-N
Standoffs & Spacers 30215-N
Standoffs & Spacers Stacking Spacr Combo 3/8"L Nylon

Standoffs & Spacers Stacking Spacr Combo 3/8"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30215-N 30215-N
Product Name Combination Stacking Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details