RAF Electronic Hardware Swage Standoffs Inch 3015A-B-256-SS

Description
Swage Standoffs
Request a Quote Datasheet
Description
Swage Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3015A-B-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3015A-B-256-SS
Swage Standoffs Inch 3015A-B-256-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2819-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2819-ND
Board Spacers, Standoffs 1772-2819-ND
"Round Standoff Threaded #2-56 Stainless Steel 0.094"" (2.38mm)"

"Round Standoff Threaded #2-56 Stainless Steel 0.094"" (2.38mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3015A-B-256-SS
Standoffs & Spacers 3015A-B-256-SS
Standoffs & Spacers 5/32 Rd X 3/32 Length Round Swage Standoff

Standoffs & Spacers 5/32 Rd X 3/32 Length Round Swage Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3015A-B-256-SS 1772-2819-ND 3015A-B-256-SS
Product Name Swage Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details